STMicroelectronics NFC/RFID Tag and Transponder | X-NUCLEO-NFC02A1
- 收藏
- 对比
NFC/RFID Tag and Transponder | X-NUCLEO-NFC02A1
2381-NFC/RFID Tag and Transponder | X-NUCLEO-NFC02A1
射频评估和开发套件,开发板
--
大陆
立即发货

NFC/RFID Tag and Transponder | X-NUCLEO-NFC02A1 datasheet pdf and RF Evaluation and Development Kits, Boards product details from STMicroelectronics stock available at utmel
1最小包装量--
NFC/RFID Tag and Transponder | X-NUCLEO-NFC02A1详情
STMicroelectronics NFC/RFID Tag and Transponder | X-NUCLEO-NFC02A1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8473.30.11.80
Automotive
无
PPAP
无
Supported Device
M24LR04E
Supported Device Technology
NFC/RFID Tag and Transponder
Compatible External Board
Arduino UNO R3|Nucleo
零件状态
活跃
类型
扩展板
NFC/RFID Tag and Transponder | X-NUCLEO-NFC02A1拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。